The MIC4126YME is a dual inverting 1.5A low-side MOSFET driver in an EPAD SOIC-8L package, designed to drive power MOSFETs with output levels within 25mV of the supply or ground. It operates from 4.5V to 20V, supports a junction temperature range of -40°C to +125°C, and has a thermal resistance of 58°C/W. The device features latch-up protection beyond 200mA reverse current, switches a 1000pF load in 25ns, and includes TTL/CMOS-compatible inputs with protection to -5V.
Half Bridge Based MOSFET Driver, 1.5A, BCDMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4126YME |
| Package Type | SOP8 |