Micrel, Inc. Buck 8MHz 400mA Step-Down DC-DC Converter IC MIC33030-4YHJ

Description
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load Product overview: MIC33030-4YHJ from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-4YHJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load Product overview: MIC33030-4YHJ from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-4YHJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 8MHz 400mA Step-Down DC-DC Converter IC - 739-MIC33030-4YHJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 8MHz 400mA Step-Down DC-DC Converter IC
739-MIC33030-4YHJ
Buck 8MHz 400mA Step-Down DC-DC Converter IC 739-MIC33030-4YHJ
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load Product overview: MIC33030-4YHJ from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-4YHJ can be used for catalog matching and distributor lookup.

8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load Product overview: MIC33030-4YHJ from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 8MHz, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 8MHz, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33030-4YHJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MIC33030-4YHJ
Product Name Buck 8MHz 400mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1238415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details