SOURCE DRIVER ARRAY 8 CHANNEL 500mA DIP-18; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 14M6198 |
| Product Name | Source Driver Array 8 Channel 500Ma Dip-18; Supply Voltage Min Micrel Semiconductor |
| Features | RoHS |