Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML MIC2551AYML

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC2551AYML - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML - 715291-MIC2551AYML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML
715291-MIC2551AYML
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML 715291-MIC2551AYML
Manufacturer: Micrel Win Source Part Number: 715291-MIC2551AYML Manufacturer Homepage: www.micrel.com Reference case: MLF-16 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 715291-MIC2551AYML
Manufacturer Homepage: www.micrel.com
Reference case: MLF-16
Reference Date Code: 0749+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-MIC2551AYML
Interface Transceiver IC 710-MIC2551AYML
IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2551AYML from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2551AYML from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MIC2551AYML 715291-MIC2551AYML 710-MIC2551AYML
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML Interface Transceiver IC
Device Type Transceiver Transceiver
Features RoHS
Package Type LCC16 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details