Manufacturer: Micrel
Win Source Part Number: 1222221-MIC2299-15YM
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
3.5A Minimum, 2MHz High Brightness LED Driver Product overview: MIC2299-15YML from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.5A, 2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2299-15YML can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1222221-MIC2299-15YML | 137-MIC2299-15YML |
| Product Name | PMIC - PMIC - LED Drivers - MIC2299-15YML | 3.5A 2MHz LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |