Micrel, Inc. Boost 1.2A LED Driver IC MIC2291-34YML

Description
1.2A PWM Boost Regulator Photo Flash LED Driver Product overview: MIC2291-34YML from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.2A PWM Boost Regulator Photo Flash LED Driver Product overview: MIC2291-34YML from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 1.2A LED Driver IC
137-MIC2291-34YML
Boost 1.2A LED Driver IC 137-MIC2291-34YML
1.2A PWM Boost Regulator Photo Flash LED Driver Product overview: MIC2291-34YML from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML can be used for catalog matching and distributor lookup.

1.2A PWM Boost Regulator Photo Flash LED Driver Product overview: MIC2291-34YML from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2291-34YML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - MIC2291-34YML - 1222206-MIC2291-34YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2291-34YML
1222206-MIC2291-34YML
PMIC - PMIC - LED Drivers - MIC2291-34YML 1222206-MIC2291-34YML
Manufacturer: Micrel Win Source Part Number: 1222206-MIC2291-34YM L Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222206-MIC2291-34YML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-MIC2291-34YML 1222206-MIC2291-34YML
Product Name Boost 1.2A LED Driver IC PMIC - PMIC - LED Drivers - MIC2291-34YML
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

1A LED Driver IC - 137-UDN2559EB-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
LED Drivers - 1899387P - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 15 watts
Number of Channels 2 #
Features RoHS Compliant
View Details
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers