Micrel, Inc. Buck 38V Step-Down DC-DC Converter IC MIC2102YML

Description
38V, Synchronous Buck Controllers Featuring Adaptive On-Time Control Product overview: MIC2102YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MIC2102YML can be used for catalog matching and distributor lookup.
Request a Quote
Description
38V, Synchronous Buck Controllers Featuring Adaptive On-Time Control Product overview: MIC2102YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MIC2102YML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 38V Step-Down DC-DC Converter IC - 715-MIC2102YML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 38V Step-Down DC-DC Converter IC
715-MIC2102YML
Buck 38V Step-Down DC-DC Converter IC 715-MIC2102YML
38V, Synchronous Buck Controllers Featuring Adaptive On-Time Control Product overview: MIC2102YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MIC2102YML can be used for catalog matching and distributor lookup.

38V, Synchronous Buck Controllers Featuring Adaptive On-Time Control Product overview: MIC2102YML from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 38V, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MIC2102YML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-MIC2102YML
Product Name Buck 38V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Low-Power Buck SOT-23 Step-Down DC-DC Converter IC - 739-LMR14006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 38.4 volts
Input Voltage 40 volts
View Details
2 suppliers