Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ14201TZ-ADJ LMZ14201TZ-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202542-LMZ14201TZ-A DJ Family Name: LMZ14201 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ/NOPB; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202542-LMZ14201TZ-A DJ Family Name: LMZ14201 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ/NOPB; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ14201TZ-ADJ - 1202542-LMZ14201TZ-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ14201TZ-ADJ
1202542-LMZ14201TZ-ADJ
Power Supplies Board Mount DCDC Converters - LMZ14201TZ-ADJ 1202542-LMZ14201TZ-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1202542-LMZ14201TZ-A DJ Family Name: LMZ14201 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ/NOPB; Introduction Date: January 22, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1202542-LMZ14201TZ-ADJ
Family Name: LMZ14201
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LMZ14201TZ-ADJ/NOPB;
Introduction Date: January 22, 2010
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
0.8V 6V 1A DC-DC Converter IC - 922-LMZ14201TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8V 6V 1A DC-DC Converter IC
922-LMZ14201TZ-ADJ
0.8V 6V 1A DC-DC Converter IC 922-LMZ14201TZ-ADJ
Module DC-DC 1-OUT 0.8V to 6V 1A 6W 7-Pin TO-PMOD EP T/R Product overview: LMZ14201TZ-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 6V, 1A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14201TZ-ADJ can be used for catalog matching and distributor lookup.

Module DC-DC 1-OUT 0.8V to 6V 1A 6W 7-Pin TO-PMOD EP T/R Product overview: LMZ14201TZ-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 6V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 6V, 1A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ14201TZ-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202542-LMZ14201TZ-ADJ 922-LMZ14201TZ-ADJ
Product Name Power Supplies Board Mount DCDC Converters - LMZ14201TZ-ADJ 0.8V 6V 1A DC-DC Converter IC
Package Type Other; TO-PMOD EP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1224546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 176 volts
View Details
LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TLX-16/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details