Micrel, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YMLTR MIC2014-0.5YMLTR

Description
Manufacturer: Micrel Win Source Part Number: 732594-MIC2014-0.5YM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF-6 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 732594-MIC2014-0.5YM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF-6 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YMLTR
MIC2014-0.5YMLTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YMLTR MIC2014-0.5YMLTR
Manufacturer: Micrel Win Source Part Number: 732594-MIC2014-0.5YM LTR Manufacturer Homepage: www.micrel.com Reference case: MLF-6 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 732594-MIC2014-0.5YMLTR
Manufacturer Homepage: www.micrel.com
Reference case: MLF-6
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC2014-0.5YMLTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2014-0.5YMLTR
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 325011 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details