Micrel, Inc. Interface Transceiver IC MIC2012ZMTR

Description
Product overview: MIC2012ZMTR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012ZMTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MIC2012ZMTR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012ZMTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-MIC2012ZMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-MIC2012ZMTR
Interface Transceiver IC 753-MIC2012ZMTR
Product overview: MIC2012ZMTR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012ZMTR can be used for catalog matching and distributor lookup.

Product overview: MIC2012ZMTR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012ZMTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - MIC2012ZMTR - 830819-MIC2012ZMTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2012ZMTR
830819-MIC2012ZMTR
Interface - Interface - Controllers - MIC2012ZMTR 830819-MIC2012ZMTR
Manufacturer: Micrel Win Source Part Number: 830819-MIC2012ZMTR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 830819-MIC2012ZMTR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-MIC2012ZMTR 830819-MIC2012ZMTR
Product Name Interface Transceiver IC Interface - Interface - Controllers - MIC2012ZMTR
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1223270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details