Micrel, Inc. Electronic Surplus - LF8505 LF8505

Description
Manufacturer: Micrel Win Source Part Number: 1196181-LF8505 Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1196181-LF8505 Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LF8505 - 1196181-LF8505 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LF8505
1196181-LF8505
Electronic Surplus - LF8505 1196181-LF8505
Manufacturer: Micrel Win Source Part Number: 1196181-LF8505 Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1196181-LF8505
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1196181-LF8505
Product Name Electronic Surplus - LF8505
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details