Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA KSZ9031RNXCA

Description
Manufacturer: Microchip Technology Win Source Part Number: 71381-KSZ9031RNXCA Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: KSZ9031RNX Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Alternative Parts (Cross-Reference): 1893CKLFT; 1893CKLF; 1893Y-10LF; 1893Y-10LFT; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 71381-KSZ9031RNXCA Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: KSZ9031RNX Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Alternative Parts (Cross-Reference): 1893CKLFT; 1893CKLF; 1893Y-10LF; 1893Y-10LFT; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA - 71381-KSZ9031RNXCA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA
71381-KSZ9031RNXCA
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA 71381-KSZ9031RNXCA
Manufacturer: Microchip Technology Win Source Part Number: 71381-KSZ9031RNXCA Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: KSZ9031RNX Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Alternative Parts (Cross-Reference): 1893CKLFT; 1893CKLF; 1893Y-10LF; 1893Y-10LFT; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 71381-KSZ9031RNXCA
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Family Name: KSZ9031RNX
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): 1893CKLFT; 1893CKLF; 1893Y-10LF; 1893Y-10LFT;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 71381-KSZ9031RNXCA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCA
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Encoders, Decoders, Converters - 54185AJ/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details