Micrel, Inc. Interface - Interface - Controllers - KSZ8863RLLI TR KSZ8863RLLI TR

Description
Manufacturer: Micrel Win Source Part Number: 758914-KSZ8863RLLI TR Family Name: KSZ8863R Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Alternative Parts (Cross-Reference): KSZ8863RLLI; KSZ8863RLL; ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 758914-KSZ8863RLLI TR Family Name: KSZ8863R Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Alternative Parts (Cross-Reference): KSZ8863RLLI; KSZ8863RLL; ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8863RLLI TR - 758914-KSZ8863RLLI TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8863RLLI TR
758914-KSZ8863RLLI TR
Interface - Interface - Controllers - KSZ8863RLLI TR 758914-KSZ8863RLLI TR
Manufacturer: Micrel Win Source Part Number: 758914-KSZ8863RLLI TR Family Name: KSZ8863R Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Alternative Parts (Cross-Reference): KSZ8863RLLI; KSZ8863RLL; ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 758914-KSZ8863RLLI TR
Family Name: KSZ8863R
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): KSZ8863RLLI; KSZ8863RLL;
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 753-KSZ8863RLLI TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-KSZ8863RLLI TR
Interface Transceiver IC 753-KSZ8863RLLI TR
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R Product overview: KSZ8863RLLI TR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-KSZ8863RLLI TR can be used for catalog matching and distributor lookup.

Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R Product overview: KSZ8863RLLI TR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-KSZ8863RLLI TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 758914-KSZ8863RLLI TR 753-KSZ8863RLLI TR
Product Name Interface - Interface - Controllers - KSZ8863RLLI TR Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2587051 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details