Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNLI KSZ8041RNLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 71313-KSZ8041RNLI Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 71313-KSZ8041RNLI Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNLI - 71313-KSZ8041RNLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNLI
71313-KSZ8041RNLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNLI 71313-KSZ8041RNLI
Manufacturer: Microchip Technology Win Source Part Number: 71313-KSZ8041RNLI Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 71313-KSZ8041RNLI
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 71313-KSZ8041RNLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNLI
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers