Micrel, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001L KSZ8001L

Description
Manufacturer: Micrel Win Source Part Number: 1193800-KSZ8001L Family Name: KS8001 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): XIO1100GGB; DM9161BEP; XIO1100ZGBR; XIO1100ZGB; DM9161BIEP; KS8001L; KSZ8001SLI; KSZ8001L; Introduction Date: March 28, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1193800-KSZ8001L Family Name: KS8001 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): XIO1100GGB; DM9161BEP; XIO1100ZGBR; XIO1100ZGB; DM9161BIEP; KS8001L; KSZ8001SLI; KSZ8001L; Introduction Date: March 28, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001L - 1193800-KSZ8001L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001L
1193800-KSZ8001L
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001L 1193800-KSZ8001L
Manufacturer: Micrel Win Source Part Number: 1193800-KSZ8001L Family Name: KS8001 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): XIO1100GGB; DM9161BEP; XIO1100ZGBR; XIO1100ZGB; DM9161BIEP; KS8001L; KSZ8001SLI; KSZ8001L; Introduction Date: March 28, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1193800-KSZ8001L
Family Name: KS8001
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): XIO1100GGB; DM9161BEP; XIO1100ZGBR; XIO1100ZGB; DM9161BIEP; KS8001L; KSZ8001SLI; KSZ8001L;
Introduction Date: March 28, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1193800-KSZ8001L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001L
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
LVDS Interface Ics - 1905985 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers