Microdiode Electronics (Shenzhen) Co., Ltd. Single Bipolar Transistors MMBT4401

Description
TRANS NPN 40V 0.6A SOT23
Description
TRANS NPN 40V 0.6A SOT23
Datasheet
Datasheet Summary
Powered by GS/AI

SMD NPN switching transistor in SOT-23 package with a collector-emitter voltage rating of 40 V, collector current of 600 mA, and power dissipation of 300 mW. Operating temperature range is -55°C to +150°C. Designed for surface mount applications, it is supplied in tape and reel packaging with 3000 pieces per reel. Complies with RoHS and is qualified to MIL-STD-750 reliability standards.

Datasheet Summary
Powered by GS/AI

SMD NPN switching transistor in SOT-23 package with a collector-emitter voltage rating of 40 V, collector current of 600 mA, and power dissipation of 300 mW. Operating temperature range is -55°C to +150°C. Designed for surface mount applications, it is supplied in tape and reel packaging with 3000 pieces per reel. Complies with RoHS and is qualified to MIL-STD-750 reliability standards.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT4401 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4401
Single Bipolar Transistors MMBT4401
TRANS NPN 40V 0.6A SOT23

TRANS NPN 40V 0.6A SOT23

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number MMBT4401
Product Name Single Bipolar Transistors
Polarity NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 600 milliamps
VCEO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
IGBT Transistor - 279-AIGB30N65F5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 188 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers
PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers