The SOT23BC848BS1K is an NPN bipolar transistor in a SOT-23 package designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 30V and a maximum collector current of 100mA, with an operating temperature range of -65°C to +150°C. The device is mounted in a SOT-23 case measuring 2.70 to 3.10 mm in length, 1.40 to 1.60 mm in width, and 1.00 to 1.40 mm in height, and is supplied in tape/reel packaging with 3000 pieces per reel. It is RoHS and RoHS III compliant.
TRANS NPN 30V 0.1A SOT23 Product overview: BC848B from MDD is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC848B |
| Product Name | 30V 0.1A SOT23 Bipolar Transistor |
| Package Type | Tape & Reel (TR) |