MHH Engineering Co. Ltd. TSN & TSP Production Slipping Torque Wrenches 056100

Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty EPA Compliant for use in Electrostatically Sensitive Applications - see table for details Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only
Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty EPA Compliant for use in Electrostatically Sensitive Applications - see table for details Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only

Suppliers

Company
Product
Description
Supplier Links
TSN & TSP Production Slipping Torque Wrenches - 056100 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TSN & TSP Production Slipping Torque Wrenches
056100
TSN & TSP Production Slipping Torque Wrenches 056100
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty EPA Compliant for use in Electrostatically Sensitive Applications - see table for details Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only

Key Benefits:

  • Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system
  • Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener
  • Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty
  • EPA Compliant for use in Electrostatically Sensitive Applications - see table for details

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2C
  • EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 056100
Product Name TSN & TSP Production Slipping Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1252783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details