MHH Engineering Co. Ltd. ET-cal II Compact Torque Calibration Analysers 035270

Description
Key Benefits: The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines Designed to test torque in both clockwise and anticlockwise directions Features a large display and built in transducer User modes include Track, Peak and Final Peak with multiple units of measurement Features built in Quick Test operation The unit will store a total up to 150 data points Non-impact power tool testing feature, including two low pass filter selections and a rundown adaptor with three interchangeable springs to allow simulation of actual joints Features Go/No Go LEDs that illuminate when the tool is in or outside of its programmed tolerance PC interface software offers Quick Tool Tests, Data Logging and Sensor Calibration Real Time graph of Torque vs. Time using associated PC Windows software Ability to download readings to PC via RS232 or vis USB Real time data capture out via RS232 High Capacity Li-Ion Batteries for long life Accuracy +/- 0.5% of readings from 20-100% of full scale. +/- 1% of reading from 10-20% of full scale Suitable for a variety of applications across multiple industries from Automotive, Aerospace, Military, Electronics and Consumer Product tasks
Description
Key Benefits: The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines Designed to test torque in both clockwise and anticlockwise directions Features a large display and built in transducer User modes include Track, Peak and Final Peak with multiple units of measurement Features built in Quick Test operation The unit will store a total up to 150 data points Non-impact power tool testing feature, including two low pass filter selections and a rundown adaptor with three interchangeable springs to allow simulation of actual joints Features Go/No Go LEDs that illuminate when the tool is in or outside of its programmed tolerance PC interface software offers Quick Tool Tests, Data Logging and Sensor Calibration Real Time graph of Torque vs. Time using associated PC Windows software Ability to download readings to PC via RS232 or vis USB Real time data capture out via RS232 High Capacity Li-Ion Batteries for long life Accuracy +/- 0.5% of readings from 20-100% of full scale. +/- 1% of reading from 10-20% of full scale Suitable for a variety of applications across multiple industries from Automotive, Aerospace, Military, Electronics and Consumer Product tasks

Suppliers

Company
Product
Description
Supplier Links
ET-cal II Compact Torque Calibration Analysers - 035270 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
ET-cal II Compact Torque Calibration Analysers
035270
ET-cal II Compact Torque Calibration Analysers 035270
Key Benefits: The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines Designed to test torque in both clockwise and anticlockwise directions Features a large display and built in transducer User modes include Track, Peak and Final Peak with multiple units of measurement Features built in Quick Test operation The unit will store a total up to 150 data points Non-impact power tool testing feature, including two low pass filter selections and a rundown adaptor with three interchangeable springs to allow simulation of actual joints Features Go/No Go LEDs that illuminate when the tool is in or outside of its programmed tolerance PC interface software offers Quick Tool Tests, Data Logging and Sensor Calibration Real Time graph of Torque vs. Time using associated PC Windows software Ability to download readings to PC via RS232 or vis USB Real time data capture out via RS232 High Capacity Li-Ion Batteries for long life Accuracy +/- 0.5% of readings from 20-100% of full scale. +/- 1% of reading from 10-20% of full scale Suitable for a variety of applications across multiple industries from Automotive, Aerospace, Military, Electronics and Consumer Product tasks

Key Benefits:

  • The ET-cal II Compact Analysers are a portable battery or mains powered torque tester for small hand and power tools, ideal for Calibration Laboratories and Production lines
  • Designed to test torque in both clockwise and anticlockwise directions
  • Features a large display and built in transducer
  • User modes include Track, Peak and Final Peak with multiple units of measurement
  • Features built in Quick Test operation
  • The unit will store a total up to 150 data points
  • Non-impact power tool testing feature, including two low pass filter selections and a rundown adaptor with three interchangeable springs to allow simulation of actual joints
  • Features Go/No Go LEDs that illuminate when the tool is in or outside of its programmed tolerance
  • PC interface software offers Quick Tool Tests, Data Logging and Sensor Calibration
  • Real Time graph of Torque vs. Time using associated PC Windows software
  • Ability to download readings to PC via RS232 or vis USB
  • Real time data capture out via RS232
  • High Capacity Li-Ion Batteries for long life
  • Accuracy +/- 0.5% of readings from 20-100% of full scale.
    +/- 1% of reading from 10-20% of full scale
  • Suitable for a variety of applications across multiple industries from Automotive, Aerospace, Military, Electronics and Consumer Product tasks
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Calibration Instruments
Product Number 035270
Product Name ET-cal II Compact Torque Calibration Analysers
Physical Properties Torque
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details