MHH Engineering Co. Ltd. TCP Production Clicker Torque Wrenches 024420

Description
Key Benefits: TCP Clicker Wrenches are designed for accuracy and repeated torque application. Ideal for Production use. There is no scale and the tool must be preset on a Torque Analyser A click can be heard and felt when the preset torque is reached Lightweight with robust construction Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 4% of set torque ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)
Description
Key Benefits: TCP Clicker Wrenches are designed for accuracy and repeated torque application. Ideal for Production use. There is no scale and the tool must be preset on a Torque Analyser A click can be heard and felt when the preset torque is reached Lightweight with robust construction Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 4% of set torque ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)

Suppliers

Company
Product
Description
Supplier Links
TCP Production Clicker Torque Wrenches - 024420 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TCP Production Clicker Torque Wrenches
024420
TCP Production Clicker Torque Wrenches 024420
Key Benefits: TCP Clicker Wrenches are designed for accuracy and repeated torque application. Ideal for Production use. There is no scale and the tool must be preset on a Torque Analyser A click can be heard and felt when the preset torque is reached Lightweight with robust construction Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 4% of set torque ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)

Key Benefits:

  • TCP Clicker Wrenches are designed for accuracy and repeated torque application. Ideal for Production use. There is no scale and the tool must be preset on a Torque Analyser
  • A click can be heard and felt when the preset torque is reached
  • Lightweight with robust construction
  • Designed and manufactured to exceed the requirements of ISO 6789:2003.
  • Repeatability +/- 4% of set torque
  • ISO 6789:2003 classification 2C
  • Accessories available (end fittings & adaptors)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 024420
Product Name TCP Production Clicker Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2418230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 1 inch (25.4 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details