MHH Engineering Co. Ltd. TCS Adjustable Clicker Torque Wrenches 024305

Description
Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured to exceed the requirements of ISO 6789:2003. Accuracy +/- 4% of set torque ISO 6789:2003 classification 2A Accessories available (end fittings & adaptors)
Description
Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured to exceed the requirements of ISO 6789:2003. Accuracy +/- 4% of set torque ISO 6789:2003 classification 2A Accessories available (end fittings & adaptors)

Suppliers

Company
Product
Description
Supplier Links
TCS Adjustable Clicker Torque Wrenches - 024305 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TCS Adjustable Clicker Torque Wrenches
024305
TCS Adjustable Clicker Torque Wrenches 024305
Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured to exceed the requirements of ISO 6789:2003. Accuracy +/- 4% of set torque ISO 6789:2003 classification 2A Accessories available (end fittings & adaptors)

Key Benefits:

  • TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached
  • An adjustment lock mechanism prevents accidental adjustment during use
  • Designed and manufactured to exceed the requirements of ISO 6789:2003.
  • Accuracy +/- 4% of set torque
  • ISO 6789:2003 classification 2A
  • Accessories available (end fittings & adaptors)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 024305
Product Name TCS Adjustable Clicker Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details