MHH Engineering Co. Ltd. RTU Dynamic Torque Limiters 018100

Description
Key Benefits: Versatile torque limiters that allow conventional Hand and Power tools to be easily converted into Torque Tools Accurate process control assured by eliminating under and over tightening due to the proven Torqueleader slipping technology Hand tools for higher torque applications can be converted into Torque Tools using a range of heavy duty torque limiters - custom designs available A wide range of potential applications can be catered for by the very flexible design options offered Technical Information: Repeatability +/- 6% of reading ISO 6789:2003 Classification 2F
Description
Key Benefits: Versatile torque limiters that allow conventional Hand and Power tools to be easily converted into Torque Tools Accurate process control assured by eliminating under and over tightening due to the proven Torqueleader slipping technology Hand tools for higher torque applications can be converted into Torque Tools using a range of heavy duty torque limiters - custom designs available A wide range of potential applications can be catered for by the very flexible design options offered Technical Information: Repeatability +/- 6% of reading ISO 6789:2003 Classification 2F

Suppliers

Company
Product
Description
Supplier Links
RTU Dynamic Torque Limiters - 018100 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
RTU Dynamic Torque Limiters
018100
RTU Dynamic Torque Limiters 018100
Key Benefits: Versatile torque limiters that allow conventional Hand and Power tools to be easily converted into Torque Tools Accurate process control assured by eliminating under and over tightening due to the proven Torqueleader slipping technology Hand tools for higher torque applications can be converted into Torque Tools using a range of heavy duty torque limiters - custom designs available A wide range of potential applications can be catered for by the very flexible design options offered Technical Information: Repeatability +/- 6% of reading ISO 6789:2003 Classification 2F

Key Benefits:

  • Versatile torque limiters that allow conventional Hand and Power tools to be easily converted into Torque Tools
  • Accurate process control assured by eliminating under and over tightening due to the proven Torqueleader slipping technology
  • Hand tools for higher torque applications can be converted into Torque Tools using a range of heavy duty torque limiters - custom designs available
  • A wide range of potential applications can be catered for by the very flexible design options offered

Technical Information:

  • Repeatability +/- 6% of reading
  • ISO 6789:2003 Classification 2F
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Torque Limiters and Slip Clutches
Product Number 018100
Product Name RTU Dynamic Torque Limiters
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC57X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.2 Ft-lbs (1.7 N-m)
Diameter 2.25 inch (57.15 mm)
View Details
Torque Limiter - RTL50-1 RTL50-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.18 to 4.13 inch (30 to 105 mm)
View Details