S9940Y-SWC10A04 is a spring-wrapped slip clutch for torque limiting in rotational systems, with a bore of 0.2498 inch, an overall length of 1.24 inch, and a torque limit of 20 ± 2 ozf-in. It features a 0.08 DP keyway, a 0.68 inch hub diameter, a 0.499 inch maximum diameter over the spring, a 1.00 inch length over the spring, and a 0.650 inch hub face width. The clutch is designed for a #4-40 set screw and has a maximum torque capacity of 2.4 ozf-in per the manufacturer's rating.
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.
A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.
A clutch-brake is a single unit with the two combined functions of clutching and braking.
Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).
We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torque Limiters and Slip Clutches |
| Product Number | S9940Y-SWC10A04 |
| Product Name | For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) |
| Device | Slip clutch / Disengagement Torque Limiter |
| Torque | 0.1 Ft-lbs (0.1412 N-m) |
| Power | 0.0032 HP |