MHH Engineering Co. Ltd. 1000V Insulated Preset Torque Tools 011054

Description
Key Benefits: The TSN I and TBN I range of tools are insulated to EN60900:2004 making them ideal for use in live electrical applications The TSN I design incorporates slipping technology, eliminating the chances of overtightening The TBN I design incorporates breaking technology reducing the chance of overtightening Ball retention Each tool is supplied factory preset to the customer's requirement. Tools can be recalibrated and retested to ensure safe and accurate use TBN models must have the wrench fitting factory fitted Designed and manufactured to comply with the requirements of BS EN ISO 6789:2003 Tools come complete with a Certificate to BS EN 60900:2004 (Live working hand tools for use up to 1000V ac and 1500V dc) Repeatability +/- 4% of set torque (TSN range) and repeatability +/- 6% of set torque (TBN range) Insulated sockets available
Description
Key Benefits: The TSN I and TBN I range of tools are insulated to EN60900:2004 making them ideal for use in live electrical applications The TSN I design incorporates slipping technology, eliminating the chances of overtightening The TBN I design incorporates breaking technology reducing the chance of overtightening Ball retention Each tool is supplied factory preset to the customer's requirement. Tools can be recalibrated and retested to ensure safe and accurate use TBN models must have the wrench fitting factory fitted Designed and manufactured to comply with the requirements of BS EN ISO 6789:2003 Tools come complete with a Certificate to BS EN 60900:2004 (Live working hand tools for use up to 1000V ac and 1500V dc) Repeatability +/- 4% of set torque (TSN range) and repeatability +/- 6% of set torque (TBN range) Insulated sockets available

Suppliers

Company
Product
Description
Supplier Links
1000V Insulated Preset Torque Tools - 011054 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
1000V Insulated Preset Torque Tools
011054
1000V Insulated Preset Torque Tools 011054
Key Benefits: The TSN I and TBN I range of tools are insulated to EN60900:2004 making them ideal for use in live electrical applications The TSN I design incorporates slipping technology, eliminating the chances of overtightening The TBN I design incorporates breaking technology reducing the chance of overtightening Ball retention Each tool is supplied factory preset to the customer's requirement. Tools can be recalibrated and retested to ensure safe and accurate use TBN models must have the wrench fitting factory fitted Designed and manufactured to comply with the requirements of BS EN ISO 6789:2003 Tools come complete with a Certificate to BS EN 60900:2004 (Live working hand tools for use up to 1000V ac and 1500V dc) Repeatability +/- 4% of set torque (TSN range) and repeatability +/- 6% of set torque (TBN range) Insulated sockets available

Key Benefits:

  • The TSN I and TBN I range of tools are insulated to EN60900:2004 making them ideal for use in live electrical applications
  • The TSN I design incorporates slipping technology, eliminating the chances of overtightening
  • The TBN I design incorporates breaking technology reducing the chance of overtightening
  • Ball retention
  • Each tool is supplied factory preset to the customer's requirement. Tools can be recalibrated and retested to ensure safe and accurate use
    TBN models must have the wrench fitting factory fitted
  • Designed and manufactured to comply with the requirements of BS EN ISO 6789:2003
  • Tools come complete with a Certificate to BS EN 60900:2004 (Live working hand tools for use up to 1000V ac and 1500V dc)
  • Repeatability +/- 4% of set torque (TSN range) and repeatability +/- 6% of set torque (TBN range)
  • Insulated sockets available
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 011054
Product Name 1000V Insulated Preset Torque Tools
Type Torque
Power Manual Tools
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details