MH Connectors Ltd. Boot, Neoprene, Red; Accessory Type Mh Connectors RJ45SRB-RED

Description
BOOT, NEOPRENE, RED; Accessory Type:Strain Relief Boot; For Use With:MH Modular Series Connectors; No. of Positions:8Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:RJ45SRB Series RoHS Compliant: Yes
Datasheet
Description
BOOT, NEOPRENE, RED; Accessory Type:Strain Relief Boot; For Use With:MH Modular Series Connectors; No. of Positions:8Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:RJ45SRB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, Neoprene, Red; Accessory Type Mh Connectors - 72C1455 - Newark, An Avnet Company
Chicago, IL, United States
Boot, Neoprene, Red; Accessory Type Mh Connectors
72C1455
Boot, Neoprene, Red; Accessory Type Mh Connectors 72C1455
BOOT, NEOPRENE, RED; Accessory Type:Strain Relief Boot; For Use With:MH Modular Series Connectors; No. of Positions:8Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:RJ45SRB Series RoHS Compliant: Yes

BOOT, NEOPRENE, RED; Accessory Type:Strain Relief Boot; For Use With:MH Modular Series Connectors; No. of Positions:8Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:RJ45SRB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 72C1455
Product Name Boot, Neoprene, Red; Accessory Type Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5088450-8 - TE Connectivity
Specs
Material PVC
Length 1.58 inch (40.13 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details