MH Connectors Ltd. Modular/Ethernet Connector (RJ45, RJ11) Plugs MHRJ224P4CF

Description
4P4C UNSHLD PLG FLAT CBL 1=10PCS
Request a Quote Datasheet
Description
4P4C UNSHLD PLG FLAT CBL 1=10PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 4672-MHRJ224P4CF-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
4672-MHRJ224P4CF-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 4672-MHRJ224P4CF-ND
4P4C UNSHLD PLG FLAT CBL 1=10PCS

4P4C UNSHLD PLG FLAT CBL 1=10PCS

Buy Now Datasheet
Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Mh Connectors - 14J4173 - Newark, An Avnet Company
Chicago, IL, United States
Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Mh Connectors
14J4173
Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Mh Connectors 14J4173
RJ22 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ22 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4672-MHRJ224P4CF-ND 14J4173
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj22 Modular Plug, 4 Position, 1 Port; Modular Connector Type Mh Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers