MH Connectors Ltd. D-Sub Connector Assemblies MHDM25SP

Description
CONN D-SUB PLUG 25POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB PLUG 25POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4672-MHDM25SP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDM25SP-ND
D-Sub Connector Assemblies 4672-MHDM25SP-ND
CONN D-SUB PLUG 25POS SOLDER CUP

CONN D-SUB PLUG 25POS SOLDER CUP

Buy Now Datasheet
D Sub Connectors - 7873880 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873880
D Sub Connectors 7873880
MH Connectors MHDM25SP D-Sub Connector

MH Connectors MHDM25SP D-Sub Connector

Supplier's Site
D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors - 98Y2284 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors
98Y2284
D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors 98Y2284
D-SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4672-MHDM25SP-ND 7873880 98Y2284
Product Name D-Sub Connector Assemblies D Sub Connectors D-Sub Connector, Plug, 25Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Cable mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data