MH Connectors Ltd. Hood, Ultra Low, 25 Position; Product Range Mh Connectors MHDCMR25-ULP

Description
HOOD, ULTRA LOW, 25 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
HOOD, ULTRA LOW, 25 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Ultra Low, 25 Position; Product Range Mh Connectors - 13J8383 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Ultra Low, 25 Position; Product Range Mh Connectors
13J8383
Hood, Ultra Low, 25 Position; Product Range Mh Connectors 13J8383
HOOD, ULTRA LOW, 25 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

HOOD, ULTRA LOW, 25 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13J8383
Product Name Hood, Ultra Low, 25 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details