MH Connectors Ltd. D-Sub Housing, Plug, Db, Steel; No. Of Positions Mh Connectors MHDBC25SP

Description
D-SUB HOUSING, PLUG, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, PLUG, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, Db, Steel; No. Of Positions Mh Connectors - 98Y2242 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, Db, Steel; No. Of Positions Mh Connectors
98Y2242
D-Sub Housing, Plug, Db, Steel; No. Of Positions Mh Connectors 98Y2242
D-SUB HOUSING, PLUG, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes

D-SUB HOUSING, PLUG, DB, STEEL; No. of Positions:25Ways; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MHDBC Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:MH CONNECTORS MHDBCTMR Pin Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y2242
Product Name D-Sub Housing, Plug, Db, Steel; No. Of Positions Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details