MH Connectors Ltd. D-Sub, D-Shaped Connector Housings MHDBC15SP-NW

Description
CONN D-SUB HOUSING PLUG 15POS
Request a Quote Datasheet
Description
CONN D-SUB HOUSING PLUG 15POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 4672-MHDBC15SP-NW-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
4672-MHDBC15SP-NW-ND
D-Sub, D-Shaped Connector Housings 4672-MHDBC15SP-NW-ND
CONN D-SUB HOUSING PLUG 15POS

CONN D-SUB HOUSING PLUG 15POS

Buy Now Datasheet
D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors - 98Y2239 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors
98Y2239
D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors 98Y2239
D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MHDBC Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:MHDBC Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4672-MHDBC15SP-NW-ND 98Y2239
Product Name D-Sub, D-Shaped Connector Housings D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details