MH Connectors Ltd. D Sub Connectors MHDB15SS

Description
MH Connectors MHDB15SS D-Sub Connector
Request a Quote Datasheet
Description
MH Connectors MHDB15SS D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7873864 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873864
D Sub Connectors 7873864
MH Connectors MHDB15SS D-Sub Connector

MH Connectors MHDB15SS D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 4672-MHDB15SS-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDB15SS-ND
D-Sub Connector Assemblies 4672-MHDB15SS-ND
CONN D-SUB RCPT 15POS SOLDER CUP

CONN D-SUB RCPT 15POS SOLDER CUP

Buy Now Datasheet
D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Mh Connectors - 98Y2251 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Mh Connectors
98Y2251
D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Mh Connectors 98Y2251
D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDB Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - MHDB15SS - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MHDB15SS
D-Sub Connector Assemblies MHDB15SS
15 WAY D-SUB CONNECTOR FEMALE SO

15 WAY D-SUB CONNECTOR FEMALE SO

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7873864 4672-MHDB15SS-ND 98Y2251 MHDB15SS
Product Name D Sub Connectors D-Sub Connector Assemblies D-Sub Connector, Receptacle, 15Pos; No. Of Contacts Mh Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4500 - Powell Electronics, Inc.
Nicomatic North America
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
DIN 41612 - 39-XC5A-3082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers