MH Connectors Ltd. Backshell, D, 45Deg, 37Position; Product Range Mh Connectors MHD45PPK37-K

Description
BACKSHELL, D, 45DEG, 37POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, 45DEG, 37POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, 45Deg, 37Position; Product Range Mh Connectors - 67C8418 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, 45Deg, 37Position; Product Range Mh Connectors
67C8418
Backshell, D, 45Deg, 37Position; Product Range Mh Connectors 67C8418
BACKSHELL, D, 45DEG, 37POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Plastic Body RoHS Compliant: Yes

BACKSHELL, D, 45DEG, 37POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67C8418
Product Name Backshell, D, 45Deg, 37Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details