MH Connectors Ltd. Backshell, D, Die Cast, 15 Position; Product Range Mh Connectors MHCCOV-15ME

Description
BACKSHELL, D, DIE CAST, 15 POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, DIE CAST, 15 POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Die Cast, 15 Position; Product Range Mh Connectors - 14J4107 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Die Cast, 15 Position; Product Range Mh Connectors
14J4107
Backshell, D, Die Cast, 15 Position; Product Range Mh Connectors 14J4107
BACKSHELL, D, DIE CAST, 15 POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL, D, DIE CAST, 15 POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14J4107
Product Name Backshell, D, Die Cast, 15 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details