MH Connectors Ltd. D-Sub Hood, 45Deg, Dd, Zinc Alloy; Product Range Mh Connectors D45ZK50-K

Description
D-SUB HOOD, 45DEG, DD, ZINC ALLOY; Product Range:MHD45ZK Series; D Sub Shell Size:DD; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, 45DEG, DD, ZINC ALLOY; Product Range:MHD45ZK Series; D Sub Shell Size:DD; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45Deg, Dd, Zinc Alloy; Product Range Mh Connectors - 98Y8821 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45Deg, Dd, Zinc Alloy; Product Range Mh Connectors
98Y8821
D-Sub Hood, 45Deg, Dd, Zinc Alloy; Product Range Mh Connectors 98Y8821
D-SUB HOOD, 45DEG, DD, ZINC ALLOY; Product Range:MHD45ZK Series; D Sub Shell Size:DD; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

D-SUB HOOD, 45DEG, DD, ZINC ALLOY; Product Range:MHD45ZK Series; D Sub Shell Size:DD; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98Y8821
Product Name D-Sub Hood, 45Deg, Dd, Zinc Alloy; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details