MH Connectors Ltd. Backshell, D, 45 Degree Entry, 15Position; Product Range Mh Connectors C88E210000

Description
BACKSHELL, D, 45 DEGREE ENTRY, 15POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Description
BACKSHELL, D, 45 DEGREE ENTRY, 15POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, 45 Degree Entry, 15Position; Product Range Mh Connectors - 46WX1454 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, 45 Degree Entry, 15Position; Product Range Mh Connectors
46WX1454
Backshell, D, 45 Degree Entry, 15Position; Product Range Mh Connectors 46WX1454
BACKSHELL, D, 45 DEGREE ENTRY, 15POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

BACKSHELL, D, 45 DEGREE ENTRY, 15POSITION; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46WX1454
Product Name Backshell, D, 45 Degree Entry, 15Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details