MH Connectors Ltd. Cable; Connector Type A Mh Connectors BNCL0.5MRG58

Description
CABLE; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Connector Type A Mh Connectors - 70C6651 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Connector Type A Mh Connectors
70C6651
Cable; Connector Type A Mh Connectors 70C6651
CABLE; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70C6651
Product Name Cable; Connector Type A Mh Connectors
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NZ1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details