Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
MH CONNECTORS LTD.
2801-0102-02 -- D SUB BACKSHELLS
MH Connectors Ltd.
D Sub Backshells
2801-0102-02
Description
Black 15 way plastic D hood
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Black 15 way plastic D hood
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Backshells
7195697
D Sub Backshells
7195697
Black 15 way plastic D hood
Black 15 way plastic D hood
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Connector Bases and Covers
Product Number
7195697
Product Name
D Sub Backshells
Shape / Application
Rectangular
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
WAGO End Plates
281-316
View Details
Harwin Plc
4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT
G125-96002-04-04-00
Specs
Type
Cap
Material
Aluminum; Aluminium Alloy
Width
1.26 inch (32.05 mm)
View Details
Anderson Power Products
Housing & Hardware Kit, Grey, 3Pos; Accessory Type Anderson Power Products
902
View Details
RS Components, Ltd.
Circular Connector Backshells
2855076
Specs
Shape / Application
Round
Width
0.7874 inch (20 mm)
Length
1.97 inch (50 mm)
View Details