MG Electronics Power Supply Approvals Mg Electronics ST-122A

Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:24W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Datasheet
Description
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:24W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Mg Electronics - 74R2741 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Mg Electronics
74R2741
Power Supply Approvals Mg Electronics 74R2741
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:24W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:24W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74R2741
Product Name Power Supply Approvals Mg Electronics
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1421-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details