MG Electronics Audio Pick-Up Microphone; Directivity Mg Electronics MG-107

Description
Audio Pick-up Microphone; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Datasheet
Description
Audio Pick-up Microphone; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Pick-Up Microphone; Directivity Mg Electronics - 62M9769 - Newark, An Avnet Company
Chicago, IL, United States
Audio Pick-Up Microphone; Directivity Mg Electronics
62M9769
Audio Pick-Up Microphone; Directivity Mg Electronics 62M9769
Audio Pick-up Microphone; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

Audio Pick-up Microphone; Directivity:-; Output Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-; Connector Type:-; Lead Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 62M9769
Product Name Audio Pick-Up Microphone; Directivity Mg Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details