MG Electronics Switch Operation Mg Electronics M132

Description
Switch Operation:-; Contact Configuration:SPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V; Switch Terminals:Solder Lug; Contact Voltage DC Nom:
Description
Switch Operation:-; Contact Configuration:SPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V; Switch Terminals:Solder Lug; Contact Voltage DC Nom:

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mg Electronics - 19C6721 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mg Electronics
19C6721
Switch Operation Mg Electronics 19C6721
Switch Operation:-; Contact Configuration:SPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V; Switch Terminals:Solder Lug; Contact Voltage DC Nom:

Switch Operation:-; Contact Configuration:SPDT; Illumination:-; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage AC Nom:250V; Switch Terminals:Solder Lug; Contact Voltage DC Nom:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 19C6721
Product Name Switch Operation Mg Electronics
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Hardware - AT427C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details