MG Electronics Li-Ion Battery, 12V, 4.5Ah; Battery Voltage Mg Electronics LBP-124500

Description
LI-ION BATTERY, 12V, 4.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:22.23mm; External Width:53.98mm; Weight:- RoHS Compliant: NA
Datasheet
Description
LI-ION BATTERY, 12V, 4.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:22.23mm; External Width:53.98mm; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-Ion Battery, 12V, 4.5Ah; Battery Voltage Mg Electronics - 21T2048 - Newark, An Avnet Company
Chicago, IL, United States
Li-Ion Battery, 12V, 4.5Ah; Battery Voltage Mg Electronics
21T2048
Li-Ion Battery, 12V, 4.5Ah; Battery Voltage Mg Electronics 21T2048
LI-ION BATTERY, 12V, 4.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:22.23mm; External Width:53.98mm; Weight:- RoHS Compliant: NA

LI-ION BATTERY, 12V, 4.5AH; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:4.5Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:22.23mm; External Width:53.98mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 21T2048
Product Name Li-Ion Battery, 12V, 4.5Ah; Battery Voltage Mg Electronics
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details