MG Electronics Driver Type Mg Electronics FMS-100

Description
Driver Type:General Purpose; External Width - Metric:127mm; Impedance:8ohm; Power Rating Nom:15W; External Width - Imperial:5"; Frequency Response Min:250Hz; Frequency Response Max:5kHz; Speaker Shape:Rectangular; Product Range:
Description
Driver Type:General Purpose; External Width - Metric:127mm; Impedance:8ohm; Power Rating Nom:15W; External Width - Imperial:5"; Frequency Response Min:250Hz; Frequency Response Max:5kHz; Speaker Shape:Rectangular; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Driver Type Mg Electronics - 33AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Mg Electronics
33AC7066
Driver Type Mg Electronics 33AC7066
Driver Type:General Purpose; External Width - Metric:127mm; Impedance:8ohm; Power Rating Nom:15W; External Width - Imperial:5"; Frequency Response Min:250Hz; Frequency Response Max:5kHz; Speaker Shape:Rectangular; Product Range:

Driver Type:General Purpose; External Width - Metric:127mm; Impedance:8ohm; Power Rating Nom:15W; External Width - Imperial:5"; Frequency Response Min:250Hz; Frequency Response Max:5kHz; Speaker Shape:Rectangular; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33AC7066
Product Name Driver Type Mg Electronics
Nominal Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 to 4 ohms
Application Automotive
View Details