MG Chemicals Silicone Heat Transfer Compound, 495Ml; Dispensing Method Mg Chemicals 846-1P

Description
SILICONE HEAT TRANSFER COMPOUND, 495ML; Dispensing Method:Jar; Volume:495ml; Weight:-; Product Range:846 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SILICONE HEAT TRANSFER COMPOUND, 495ML; Dispensing Method:Jar; Volume:495ml; Weight:-; Product Range:846 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicone Heat Transfer Compound, 495Ml; Dispensing Method Mg Chemicals - 61AC5491 - Newark, An Avnet Company
Chicago, IL, United States
Silicone Heat Transfer Compound, 495Ml; Dispensing Method Mg Chemicals
61AC5491
Silicone Heat Transfer Compound, 495Ml; Dispensing Method Mg Chemicals 61AC5491
SILICONE HEAT TRANSFER COMPOUND, 495ML; Dispensing Method:Jar; Volume:495ml; Weight:-; Product Range:846 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SILICONE HEAT TRANSFER COMPOUND, 495ML; Dispensing Method:Jar; Volume:495ml; Weight:-; Product Range:846 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 61AC5491
Product Name Silicone Heat Transfer Compound, 495Ml; Dispensing Method Mg Chemicals
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Thermally Conductive, High Temperature Resistant Epoxy Passes NASA Low Outgassing Tests - EP46HT-2AO Black - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details