MG Chemicals Conductive Coating; Nickel Print; EMI/RFI shield; 8.8 oz liquid 840-250G

Description
Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver Flakes
Description
Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver Flakes

Suppliers

Company
Product
Description
Supplier Links
Conductive Coating; Nickel Print; EMI/RFI shield; 8.8 oz liquid - 70125892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conductive Coating; Nickel Print; EMI/RFI shield; 8.8 oz liquid
70125892
Conductive Coating; Nickel Print; EMI/RFI shield; 8.8 oz liquid 70125892
Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver Flakes

Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation

  • 465 °C autoignition temperature
  • Excellent For Repairing And Modifying Printed Circuits
  • Quick Drying
  • EMI/RFI Shielding Applications
  • Durable Acrylic Base Pigments with High Purity Nickel, Silver Coated Copper, Or Silver Flakes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Coatings
Product Number 70125892
Product Name Conductive Coating; Nickel Print; EMI/RFI shield; 8.8 oz liquid
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

V-Bio® Enhanced Polyethylene Encasement -  - McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
USP Class VI, Flexible UV Curable Coating - UV18Med - Master Bond, Inc.
Specs
Type Coating
Chemistry Polyurethane; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Electronic Conformal Coating - CONATHANE® - ELANTAS North America LLC
Specs
Type Coating; Sealer
Chemistry Polyurethane; Resin
Cure / Setting Technology Multicomponent (optional feature)
View Details