MG Chemicals Swab;Pre-Sat;Sgl-Tip;Foam;Alcohol;Tip 0.562"Diax1.062"L;Hnd-L 4";Popule;5 Swabs 8241S-5

Description
A great general-purpose cleaner degreaser. Also effective as a flux remover. Perfect for use with fiber optics. Also available in convenient 5" × 8" pre-saturated wipes. Swab combines solvent and applicator in one convenient unit. Simply squeeze the handle to break the patented seal and allow liquid to flow to the urethane foam head. Comes filled with 70% isopropyl alcohol and 30% deionized water. 99.953% Pure Anhydrous Alcohol Safe On Plastics Low Toxicity Contains No Ozone-Depleting Substances 70/30 Isopropyl Alcohol/Deionized Water Complies with California Air Resource Board VOC Regulations For Electronics Cleaners Typical Applications: Computer Keyboards Optical and Magnetic Tape Devices Electronic Components
Description
A great general-purpose cleaner degreaser. Also effective as a flux remover. Perfect for use with fiber optics. Also available in convenient 5" × 8" pre-saturated wipes. Swab combines solvent and applicator in one convenient unit. Simply squeeze the handle to break the patented seal and allow liquid to flow to the urethane foam head. Comes filled with 70% isopropyl alcohol and 30% deionized water. 99.953% Pure Anhydrous Alcohol Safe On Plastics Low Toxicity Contains No Ozone-Depleting Substances 70/30 Isopropyl Alcohol/Deionized Water Complies with California Air Resource Board VOC Regulations For Electronics Cleaners Typical Applications: Computer Keyboards Optical and Magnetic Tape Devices Electronic Components

Suppliers

Company
Product
Description
Supplier Links
Swab;Pre-Sat;Sgl-Tip;Foam;Alcohol;Tip 0.562
Fort Worth, TX, USA
Swab;Pre-Sat;Sgl-Tip;Foam;Alcohol;Tip 0.562"Diax1.062"L;Hnd-L 4";Popule;5 Swabs
70125600
Swab;Pre-Sat;Sgl-Tip;Foam;Alcohol;Tip 0.562"Diax1.062"L;Hnd-L 4";Popule;5 Swabs 70125600
A great general-purpose cleaner degreaser. Also effective as a flux remover. Perfect for use with fiber optics. Also available in convenient 5" × 8" pre-saturated wipes. Swab combines solvent and applicator in one convenient unit. Simply squeeze the handle to break the patented seal and allow liquid to flow to the urethane foam head. Comes filled with 70% isopropyl alcohol and 30% deionized water. 99.953% Pure Anhydrous Alcohol Safe On Plastics Low Toxicity Contains No Ozone-Depleting Substances 70/30 Isopropyl Alcohol/Deionized Water Complies with California Air Resource Board VOC Regulations For Electronics Cleaners Typical Applications: Computer Keyboards Optical and Magnetic Tape Devices Electronic Components

A great general-purpose cleaner degreaser. Also effective as a flux remover. Perfect for use with fiber optics. Also available in convenient 5" × 8" pre-saturated wipes.
Swab combines solvent and applicator in one convenient unit. Simply squeeze the handle to break the patented seal and allow liquid to flow to the urethane foam head. Comes filled with 70% isopropyl alcohol and 30% deionized water.

  • 99.953% Pure Anhydrous Alcohol
  • Safe On Plastics
  • Low Toxicity
  • Contains No Ozone-Depleting Substances
  • 70/30 Isopropyl Alcohol/Deionized Water
  • Complies with California Air Resource Board VOC Regulations For Electronics Cleaners
    Typical Applications:
  • Computer Keyboards
  • Optical and Magnetic Tape Devices
  • Electronic Components
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70125600
Product Name Swab;Pre-Sat;Sgl-Tip;Foam;Alcohol;Tip 0.562"Diax1.062"L;Hnd-L 4";Popule;5 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 193067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 485.1 lbs (220 kg)
View Details