MG Chemicals Board; Copper Clad; 10 x 8 in; 1/16 thk; single sided; 1oz copper; UL94V-0 515

Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).
Description
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Suppliers

Company
Product
Description
Supplier Links
Board; Copper Clad; 10 x 8 in; 1/16 thk; single sided; 1oz copper; UL94V-0 - 70125835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board; Copper Clad; 10 x 8 in; 1/16 thk; single sided; 1oz copper; UL94V-0
70125835
Board; Copper Clad; 10 x 8 in; 1/16 thk; single sided; 1oz copper; UL94V-0 70125835
UL 94V-0 Flammability Rating, Copper Clad Material Chemicals A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A. We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

UL 94V-0 Flammability Rating, Copper Clad Material Chemicals
A 1⁄16" (62 mil) fiberglass laminate with 1 ounce copper. This flame-retardant laminate is translucent in color and made of continuous woven-glass cloth impregnated with epoxy resin. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI). FR4 rated. UL Recognized. File number E37002A.
We offer 1⁄16 " laminate with 1 ounce copper per square foot. This flame retardant laminate is translucent in color and made of continuous woven glass cloth impregnated with epoxy res" The boards are made of FR4 which is a flame retardant version of G-10 material. Developed specifically for the circuit processing industries requirements. Complies with Mil-S-13949H-GFK. Provides ultraviolet blocking and fluorescence when using automated optical inspection (AOI).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Development Boards
Product Number 70125835
Product Name Board; Copper Clad; 10 x 8 in; 1/16 thk; single sided; 1oz copper; UL94V-0
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2672981 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RTK Portable 2 - AS-PRO-PORTABLE2-0-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB, M3SWA-2-50DRA+, DL805 - TB-159A+ - Mini-Circuits
Specs
Category Developement Board
View Details