MG Chemicals Desoldering Braid, Copper, 7.5Mx2.5Mm; Braid Material Mg Chemicals 444

Description
DESOLDERING BRAID, COPPER, 7.5MX2.5MM; Braid Material:Oxide Free Copper; Width:2.5mm; Length:7.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, COPPER, 7.5MX2.5MM; Braid Material:Oxide Free Copper; Width:2.5mm; Length:7.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper, 7.5Mx2.5Mm; Braid Material Mg Chemicals - 84AC8133 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 7.5Mx2.5Mm; Braid Material Mg Chemicals
84AC8133
Desoldering Braid, Copper, 7.5Mx2.5Mm; Braid Material Mg Chemicals 84AC8133
DESOLDERING BRAID, COPPER, 7.5MX2.5MM; Braid Material:Oxide Free Copper; Width:2.5mm; Length:7.5m; Product Range:400 Series RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 7.5MX2.5MM; Braid Material:Oxide Free Copper; Width:2.5mm; Length:7.5m; Product Range:400 Series RoHS Compliant: NA

Supplier's Site Datasheet
Desoldering Braid, 7.5M; Braid Material Mg Chemicals - 67AC6370 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 7.5M; Braid Material Mg Chemicals
67AC6370
Desoldering Braid, 7.5M; Braid Material Mg Chemicals 67AC6370
DESOLDERING BRAID, 7.5M; Braid Material:Oxide Free Copper; Width:2.5mm; Length:7.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DESOLDERING BRAID, 7.5M; Braid Material:Oxide Free Copper; Width:2.5mm; Length:7.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC8133
Product Name Desoldering Braid, Copper, 7.5Mx2.5Mm; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 130 amps
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Electron Beam Welder - Model 536 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit Versa - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
View Details