MG Chemicals Desoldering Braid, 1.5M; Braid Material Mg Chemicals 427

Description
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:3mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:3mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 1.5M; Braid Material Mg Chemicals - 67AC6368 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M; Braid Material Mg Chemicals
67AC6368
Desoldering Braid, 1.5M; Braid Material Mg Chemicals 67AC6368
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:3mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:3mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67AC6368
Product Name Desoldering Braid, 1.5M; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Gas-Cooled Torch - HW-25 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; TIG (GTAW)
Output Current 2 amps
View Details