MG Chemicals Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals 424-NS

Description
DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400-NS Series RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400-NS Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals - 84AC8115 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals
84AC8115
Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals 84AC8115
DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400-NS Series RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 1.5MX1.5MM; Braid Material:Oxide Free Copper; Width:1.5mm; Length:1.5m; Product Range:400-NS Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC8115
Product Name Desoldering Braid, Copper, 1.5Mx1.5Mm; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Electron Beam Welder - Model 524 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details