MG Chemicals Desoldering Braid, Copper, 1.5Mx0.8Mm; Braid Material Mg Chemicals 423

Description
DESOLDERING BRAID, COPPER, 1.5MX0.8MM; Braid Material:Oxide Free Copper; Width:0.8mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, COPPER, 1.5MX0.8MM; Braid Material:Oxide Free Copper; Width:0.8mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Copper, 1.5Mx0.8Mm; Braid Material Mg Chemicals - 84AC8112 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 1.5Mx0.8Mm; Braid Material Mg Chemicals
84AC8112
Desoldering Braid, Copper, 1.5Mx0.8Mm; Braid Material Mg Chemicals 84AC8112
DESOLDERING BRAID, COPPER, 1.5MX0.8MM; Braid Material:Oxide Free Copper; Width:0.8mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

DESOLDERING BRAID, COPPER, 1.5MX0.8MM; Braid Material:Oxide Free Copper; Width:0.8mm; Length:1.5m; Product Range:400 Series RoHS Compliant: NA

Supplier's Site
Desoldering Braid, 1.5M; Braid Material Mg Chemicals - 67AC6359 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 1.5M; Braid Material Mg Chemicals
67AC6359
Desoldering Braid, 1.5M; Braid Material Mg Chemicals 67AC6359
DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:0.8mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DESOLDERING BRAID, 1.5M; Braid Material:Oxide Free Copper; Width:0.8mm; Length:1.5m; Product Range:400 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC8112
Product Name Desoldering Braid, Copper, 1.5Mx0.8Mm; Braid Material Mg Chemicals
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 631101 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
 - SWS-M200-13-J - Swagelok Company
Swagelok Company
Specs
Equipment Type PowerSource / Station
Process Capability Welding
Output Power Capability AC Output
View Details